Acer Aspire 5742ZG-P623G50Mnkk, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB
Acer Aspire 5742ZG-P623G50Mnkk. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black