Acer Aspire 7250G-E454G50Mikk, AMD E, 1.65 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7250G-E454G50Mikk. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)