Acer logo

Acer Aspire 7739Z-4469 Intel® Pentium® P6100 17.3" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81110
Info modified on:
02 Feb 2025, 23:10:09
Short summary description Acer Aspire 7739Z-4469 Intel® Pentium® P6100 17.3" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium:

Acer Aspire 7739Z-4469, Intel® Pentium®, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 7739Z-4469 Intel® Pentium® P6100 17.3" HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Home Premium:

Acer Aspire 7739Z-4469. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.