Acer Aspire 5250-E302G50Mikk, AMD E, 1.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire 5250-E302G50Mikk. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Linux. Weight: 5.73 lbs (2.6 kg)