Acer logo

Acer Aspire 5250-E302G32Mikk AMD E E-300 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105734
Info modified on:
24 Jan 2025, 20:37:53
Short summary description Acer Aspire 5250-E302G32Mikk AMD E E-300 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux:

Acer Aspire 5250-E302G32Mikk, AMD E, 1.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 5250-E302G32Mikk AMD E E-300 15.6" 2 GB DDR3-SDRAM 320 GB HDD Linux:

Acer Aspire 5250-E302G32Mikk. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Linux. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.