Acer Aspire 5250-E356G50Mikk, AMD E, 1.6 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB
Acer Aspire 5250-E356G50Mikk. Processor family: AMD E, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)