Acer logo

Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97305
Info modified on:
23 Jan 2025, 18:45:54
Short summary description Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus:

Acer Aspire 5733Z-P622G50Mikk, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 5733Z-P622G50Mikk Intel® Pentium® P6200 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus:

Acer Aspire 5733Z-P622G50Mikk. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux Linpus. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.