Acer logo

Acer Aspire 4750-2312G50Mnbb Intel® Core™ i3 i3-2310M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128047
Info modified on:
02 Feb 2025, 23:10:43
Short summary description Acer Aspire 4750-2312G50Mnbb Intel® Core™ i3 i3-2310M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Blue:

Acer Aspire 4750-2312G50Mnbb, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 4750-2312G50Mnbb Intel® Core™ i3 i3-2310M Laptop 15.6" HD 2 GB DDR3-SDRAM 500 GB HDD Linux Linpus Blue:

Acer Aspire 4750-2312G50Mnbb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.