Acer logo

Acer Aspire 5750G-2414G64Mnkk Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122396
Info modified on:
23 Jan 2025, 18:15:17
Short summary description Acer Aspire 5750G-2414G64Mnkk Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black:

Acer Aspire 5750G-2414G64Mnkk, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5750G-2414G64Mnkk Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black:

Acer Aspire 5750G-2414G64Mnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.