Acer Aspire Ethos 5951G-2674G50Mnkk, Intel® Core™ i7, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire Ethos 5951G-2674G50Mnkk. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 555M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)