Acer logo

Acer Aspire TimelineX 5830TG-2434G75Mibb Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60017
Info modified on:
24 Jan 2025, 20:22:55
Short summary description Acer Aspire TimelineX 5830TG-2434G75Mibb Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue:

Acer Aspire TimelineX 5830TG-2434G75Mibb, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire TimelineX 5830TG-2434G75Mibb Intel® Core™ i5 i5-2410M Laptop 15.6" HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 540M Windows 7 Home Premium Blue:

Acer Aspire TimelineX 5830TG-2434G75Mibb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.