Acer logo

Acer Aspire 3750G-2418G75Mnkk Intel® Core™ i5 i5-2410M 13.3" 8 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39547
Info modified on:
02 Feb 2025, 23:03:46
Short summary description Acer Aspire 3750G-2418G75Mnkk Intel® Core™ i5 i5-2410M 13.3" 8 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black:

Acer Aspire 3750G-2418G75Mnkk, Intel® Core™ i5, 2.3 GHz, 13.3", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Acer Aspire 3750G-2418G75Mnkk Intel® Core™ i5 i5-2410M 13.3" 8 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Black:

Acer Aspire 3750G-2418G75Mnkk. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.63 lbs (2.1 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.