Acer Aspire TimelineX 4830TG-2434G50Mibb, Intel® Core™ i5, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire TimelineX 4830TG-2434G50Mibb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black, Blue