Acer Aspire TimelineX 4830TG-2332G50Mnbb, Intel® Core™ i3, 2.2 GHz, 14", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire TimelineX 4830TG-2332G50Mnbb. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Blue