Acer Aspire TimelineX 4830TG-2414G64Mnbb, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire TimelineX 4830TG-2414G64Mnbb. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 4.78 lbs (2.17 kg)