Acer Aspire TimelineX 3830TG-2434G64nbb, Intel® Core™ i5, 2.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 640 GB
Acer Aspire TimelineX 3830TG-2434G64nbb. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 4.08 lbs (1.85 kg)