Acer logo

Acer Aspire TimelineX AS3830TG-2414G75nbb Intel® Core™ i5 i5-2410M 13.3" 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14845
Info modified on:
25 Jan 2025, 22:30:20
Short summary description Acer Aspire TimelineX AS3830TG-2414G75nbb Intel® Core™ i5 i5-2410M 13.3" 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue:

Acer Aspire TimelineX AS3830TG-2414G75nbb, Intel® Core™ i5, 2.3 GHz, 13.3", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire TimelineX AS3830TG-2414G75nbb Intel® Core™ i5 i5-2410M 13.3" 4 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black, Blue:

Acer Aspire TimelineX AS3830TG-2414G75nbb. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black, Blue. Weight: 4.08 lbs (1.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.