Acer Iconia 6886, Intel® Core™ i5, 2.66 GHz, 14", 1366 x 768 pixels, 4 GB, Windows 7 Home Premium
Acer Iconia 6886. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 6.17 lbs (2.8 kg)