Acer logo

Acer Iconia 6120 Intel® Core™ i5 i5-480M 14" Touchscreen Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92402
Info modified on:
22 Jan 2025, 05:21:38
Short summary description Acer Iconia 6120 Intel® Core™ i5 i5-480M 14" Touchscreen Windows 7 Home Premium Black:

Acer Iconia 6120, Intel® Core™ i5, 2.66 GHz, 14", 1366 x 768 pixels, Windows 7 Home Premium, Black

Long summary description Acer Iconia 6120 Intel® Core™ i5 i5-480M 14" Touchscreen Windows 7 Home Premium Black:

Acer Iconia 6120. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.