Acer logo

Acer Aspire 5253-BZ694 AMD C C-50 15.6" 2 GB 320 GB HDD Windows 7 Starter Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77724
Info modified on:
24 Jan 2025, 20:46:40
Short summary description Acer Aspire 5253-BZ694 AMD C C-50 15.6" 2 GB 320 GB HDD Windows 7 Starter Red:

Acer Aspire 5253-BZ694, AMD C, 1 GHz, 15.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 5253-BZ694 AMD C C-50 15.6" 2 GB 320 GB HDD Windows 7 Starter Red:

Acer Aspire 5253-BZ694. Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Starter. Product color: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.