Acer Aspire AS5253-BZ602, AMD Dual-Core, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire AS5253-BZ602. Processor family: AMD Dual-Core, Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.69 lbs (2.58 kg)