Acer Aspire 7750G-2334G50Mnkk, Intel® Core™ i3, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7750G-2334G50Mnkk. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product color: Black