Acer Aspire 7750G-2674G50MNKK, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7750G-2674G50MNKK. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product color: Black