Acer logo

Acer Aspire 5750G-2634G64Mnkk Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16628
Info modified on:
29 Jan 2025, 18:17:24
Short summary description Acer Aspire 5750G-2634G64Mnkk Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire 5750G-2634G64Mnkk, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 5750G-2634G64Mnkk Intel® Core™ i7 i7-2630QM 15.6" 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium Black:

Acer Aspire 5750G-2634G64Mnkk. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.