Acer Aspire 7551G-N954G64MN, AMD Phenom II, 2.1 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB
Acer Aspire 7551G-N954G64MN. Processor family: AMD Phenom II, Processor model: N950, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6550M. Operating system installed: Windows 7 Home Premium. Weight: 7.28 lbs (3.3 kg)