Acer Aspire 7741G, Intel® Core™ i5, 2.4 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB
Acer Aspire 7741G. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 6550. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 7.28 lbs (3.3 kg)