Acer Aspire 4750G-2412G64Mnkk, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 640 GB
Acer Aspire 4750G-2412G64Mnkk. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Linux Linpus. Product color: Black