Acer Aspire 5742G-468G64Mncc, Intel® Core™ i5, 2.53 GHz, 15.6", 1366 x 768 pixels, 8 GB, 640 GB
Acer Aspire 5742G-468G64Mncc. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Professional. Weight: 5.73 lbs (2.6 kg)