Acer Aspire 7750G-2678G87Bnkk, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 870 GB
Acer Aspire 7750G-2678G87Bnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 870 GB, Storage media: Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black