Acer logo

Acer Aspire 7750G-2638G87Bnkk Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 870 GB HDD+SSD AMD Radeon HD 6850M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43050
Info modified on:
28 Jan 2025, 10:34:26
Short summary description Acer Aspire 7750G-2638G87Bnkk Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 870 GB HDD+SSD AMD Radeon HD 6850M Windows 7 Home Premium Black:

Acer Aspire 7750G-2638G87Bnkk, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 870 GB

Long summary description Acer Aspire 7750G-2638G87Bnkk Intel® Core™ i7 i7-2630QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 870 GB HDD+SSD AMD Radeon HD 6850M Windows 7 Home Premium Black:

Acer Aspire 7750G-2638G87Bnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 870 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.