Acer Aspire 5736Z, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire 5736Z. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 5.73 lbs (2.6 kg)