Acer Aspire 8943G-5464G75Bnss, Intel® Core™ i5, 2.53 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 750 GB
Acer Aspire 8943G-5464G75Bnss. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5850. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 10.1 lbs (4.6 kg)