Acer Aspire 5553G-N956G75Mnks, AMD Phenom II, 2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB
Acer Aspire 5553G-N956G75Mnks. Processor family: AMD Phenom II, Processor model: N930, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)