Acer Aspire AS1430Z-4677, Intel® Pentium®, 1.33 GHz, 11.6", 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire AS1430Z-4677. Processor family: Intel® Pentium®, Processor model: U5600, Processor frequency: 1.33 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.09 lbs (1.4 kg)