Acer logo

Acer Aspire 4252-V801 AMD V 14" 2 GB DDR3-SDRAM 160 GB AMD Radeon HD 4250 Linux Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205617
Info modified on:
22 Jan 2025, 05:33:27
Short summary description Acer Aspire 4252-V801 AMD V 14" 2 GB DDR3-SDRAM 160 GB AMD Radeon HD 4250 Linux Black:

Acer Aspire 4252-V801, AMD V, 2.3 GHz, 14", 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 4252-V801 AMD V 14" 2 GB DDR3-SDRAM 160 GB AMD Radeon HD 4250 Linux Black:

Acer Aspire 4252-V801. Processor family: AMD V, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Linux. Product color: Black. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.