Acer Aspire 5742G-5463G50Mncc, Intel® Core™ i5, 2.53 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB
Acer Aspire 5742G-5463G50Mncc. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2.53 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420M. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 5.73 lbs (2.6 kg)