Acer Aspire 5742Z-P624G50Mnkk, Intel® Pentium®, 2.13 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 5742Z-P624G50Mnkk. Processor family: Intel® Pentium®, Processor model: P6200, Processor frequency: 2.13 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)