Acer logo

Acer Aspire 5742Z-P613G50Mnkk Intel® Pentium® P6100 15.6" 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86869
Info modified on:
27 Jan 2025, 08:23:58
Short summary description Acer Aspire 5742Z-P613G50Mnkk Intel® Pentium® P6100 15.6" 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium:

Acer Aspire 5742Z-P613G50Mnkk, Intel® Pentium®, 2 GHz, 15.6", 1366 x 768 pixels, 3 GB, 500 GB

Long summary description Acer Aspire 5742Z-P613G50Mnkk Intel® Pentium® P6100 15.6" 3 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium:

Acer Aspire 5742Z-P613G50Mnkk. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.