Acer Aspire 5742-483G32Mnrr, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire 5742-483G32Mnrr. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Red. Weight: 5.73 lbs (2.6 kg)