Acer Aspire 5742-7225, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 2 GB, 250 GB
Acer Aspire 5742-7225. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Black. Weight: 5.73 lbs (2.6 kg)