Acer Aspire 5552-P324G32MNKK, AMD Athlon II, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
Acer Aspire 5552-P324G32MNKK. Processor family: AMD Athlon II, Processor model: P320, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.73 lbs (2.6 kg)