Acer Aspire 7736ZG-454G32Mn, Intel® Pentium® Dual-Core, 2.3 GHz, 17.3", 1600 x 900 pixels, 4 GB, 320 GB
Acer Aspire 7736ZG-454G32Mn. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 560v. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.05 lbs (3.2 kg)