Acer logo

Acer Aspire 5732ZG-454G32Mnbs Intel® Pentium® Dual-Core T4500 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black, Blue

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96737
Info modified on:
23 Jan 2025, 18:51:14
Short summary description Acer Aspire 5732ZG-454G32Mnbs Intel® Pentium® Dual-Core T4500 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black, Blue:

Acer Aspire 5732ZG-454G32Mnbs, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 5732ZG-454G32Mnbs Intel® Pentium® Dual-Core T4500 15.6" 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black, Blue:

Acer Aspire 5732ZG-454G32Mnbs. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Product color: Black, Blue. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.