Acer logo

Acer Aspire 7552G AMD Phenom N930 17.3" HD+ 2 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56838
Info modified on:
29 Jan 2025, 19:37:49
Short summary description Acer Aspire 7552G AMD Phenom N930 17.3" HD+ 2 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7552G, AMD Phenom, 2 GHz, 17.3", 1600 x 900 pixels, 2 GB, 640 GB

Long summary description Acer Aspire 7552G AMD Phenom N930 17.3" HD+ 2 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Black:

Acer Aspire 7552G. Processor family: AMD Phenom, Processor model: N930, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.