Acer logo

Acer Aspire 1830TZ-U544G50n Intel® Pentium® U5400 11.6" 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70490
Info modified on:
28 Jan 2025, 10:23:12
Short summary description Acer Aspire 1830TZ-U544G50n Intel® Pentium® U5400 11.6" 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

Acer Aspire 1830TZ-U544G50n, Intel® Pentium®, 1.2 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire 1830TZ-U544G50n Intel® Pentium® U5400 11.6" 4 GB DDR3-SDRAM 500 GB Intel HD Windows 7 Home Premium Black:

Acer Aspire 1830TZ-U544G50n. Processor family: Intel® Pentium®, Processor model: U5400, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.