Acer Aspire TimelineX 3820T-352G16N, Intel® Core™ i3, 2.26 GHz, 13.3", 1366 x 768 pixels, 2 GB, 160 GB
Acer Aspire TimelineX 3820T-352G16N. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.97 lbs (1.8 kg)