Acer logo

Acer Aspire TimelineX 3820T-3372G32nss Intel® Core™ i3 i3-370M Laptop 13.3" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55263
Info modified on:
24 Jan 2025, 20:35:52
Short summary description Acer Aspire TimelineX 3820T-3372G32nss Intel® Core™ i3 i3-370M Laptop 13.3" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

Acer Aspire TimelineX 3820T-3372G32nss, Intel® Core™ i3, 2.4 GHz, 13.3", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire TimelineX 3820T-3372G32nss Intel® Core™ i3 i3-370M Laptop 13.3" HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

Acer Aspire TimelineX 3820T-3372G32nss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.