Acer Aspire 5734Z-453G32Mnkk, Intel® Pentium® Dual-Core, 2.3 GHz, 15.6", 1366 x 768 pixels, 3 GB, 320 GB
Acer Aspire 5734Z-453G32Mnkk. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)