Acer logo

Acer Aspire 4741-5972 Intel® Core™ i3 i3-350M 14" 2 GB 320 GB Windows 7 Home Basic Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220684
Info modified on:
23 Jan 2025, 19:00:15
Short summary description Acer Aspire 4741-5972 Intel® Core™ i3 i3-350M 14" 2 GB 320 GB Windows 7 Home Basic Silver:

Acer Aspire 4741-5972, Intel® Core™ i3, 2.26 GHz, 14", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire 4741-5972 Intel® Core™ i3 i3-350M 14" 2 GB 320 GB Windows 7 Home Basic Silver:

Acer Aspire 4741-5972. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product color: Silver. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.