Acer logo

Acer Aspire AS7551-7422 AMD Phenom II N970 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38258
Info modified on:
29 Jan 2025, 19:22:36
Short summary description Acer Aspire AS7551-7422 AMD Phenom II N970 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire AS7551-7422, AMD Phenom II, 2.2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Acer Aspire AS7551-7422 AMD Phenom II N970 17.3" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Acer Aspire AS7551-7422. Form factor: Clamshell. Processor family: AMD Phenom II, Processor model: N970, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.